The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ120A | SMDJ120ATR-ND |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes |
| VC | 193 volts | 193 volts |
| VBR | 133 to 147 volts | 133 volts |
| Configuration | Single | |
| Package | DO-214AB, SMC |