The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794709-SMDJ120CA
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Current - Peak Pulse (10/1000μs): 15.5A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ120CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 133V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 193V
Alternative Parts (Cross-Reference): MSMLJ120CAE3TR; MXLSMLG120CA; MXLSMLG120CAE3; MASMLG120CATR;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 3000W, 120V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ120CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 120V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ120CA can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 3kW 120V 5% Bi-Directional
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ120CA | 794709-SMDJ120CA | SMDJ120CATR-ND | 144-SMDJ120CA | SMDJ120CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS - TVS - Diodes - SMDJ120CA | TVS Diodes | 3000W 120V TVS Protection Diode | TVS Diodes / ESD Suppressors |
| VC | 193 volts | 193 volts | 193 volts | ||
| VBR | 133 to 147 volts | 133 volts | 133 volts | ||
| Configuration | Single | Single | Single | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |