17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMDJ10A/TR13TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 17 volts |