The SMDJ110A is a unidirectional TVS diode in the SMDJ series, designed to protect sensitive electronics from voltage transients such as those caused by lightning. It is housed in a DO-214AB surface-mount package and rated for a peak pulse power dissipation of 3000 W at a 10/1000 µs waveform. The device has a standoff voltage of 110 V, a breakdown voltage range of 122.0 to 135.0 V, and a maximum clamping voltage of 177.0 V at a peak pulse current of 16.9 A. It exhibits a reverse leakage current of 2 µA at 110 V and a temperature coefficient of VBR of 0.107 %/°C. The part meets UL 497B recognition and IEC 61000-4-2 ESD standards with 30 kV (air) and 30 kV (contact) ratings. It is RoHS compliant and Pb-free with tin termination. Operating junction temperature ranges from -65°C to 150°C.
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
185.85V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 3000W, 110V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMDJ110 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 110V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 110V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ110 can be used for catalog matching and distributor lookup.
TVS DIODE 110VWM 185.85VC DO214
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ110 | SMDJ110-ND | 144-SMDJ110 | SMDJ110 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ110 | TVS Diodes | 3000W 110V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 186 volts | 186 volts | 186 volts | |
| VBR | 116 to 141 volts | 116 volts | 116 volts | |
| Configuration | Single | Single |