The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
TVS 3KW 110V 5%UNI DO-214AB TR13 RoHS
177V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 3000W, 110V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ110A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 110V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 110V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ110A can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ110A | 553382 | SMDJ110ATR-ND | 144-SMDJ110A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS Diodes | 3000W 110V TVS Protection Diode |
| VC | 177 volts | 177 volts | ||
| VBR | 122 to 135 volts | 122 volts | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-201; DO-201 | DO-214AB, SMC | Tape and Reel |