51V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
51V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
51V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SMDB36TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | "8-SOIC (0.154"", 3.90mm Width)" |
| Peak Pulse Power | 500 watts |
| VC | 51 volts |