TVS DIODE 24VWM 43VC 8SOIC
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 24VWM 43VC 8SOIC
TVS DIODE 24VWM 43VC 8-SO Product overview: SMDB24CE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDB24CE3/TR7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1299112-SMDB24CE3/TR
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 43V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 45pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SMDB24
TVS DIODE 24VWM 43VC 8-SO
TVS ARRAY 4 LINE BI-DIR, 500W (8/20US), STAND-OFF VOLTAGE = 24V 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 150-SMDB24CE3/TR7CT-ND | 144-SMDB24CE3/TR7 | 1299112-SMDB24CE3/TR7 | SMDB24CE3/TR7 | 34AJ7388 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array 4 Line Bi-Dir, 500W (8/20Us), Stand-Off Voltage = 24V 8 Soic 3.90Mm(.150In) T/r Rohs Compliant Microchip |
| Configuration | Single | Single | |||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | 8-SO | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | |
| VC | 43 volts | 43 volts | 43 volts | ||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |