The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
162V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 18.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 3KW 100V 5%UNI DO-214AB TR13 RoHS
TVS DIODE 100VWM 162VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ100A | SMDJ100ACT-ND | 553379 | SMDJ100A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 162 volts | 162 volts | 162 volts | |
| VBR | 111 to 123 volts | 111 volts | 111 volts | |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB (SMCJ) |