The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
TVS 3KW 10V 5%UNI DO-214AB TR13 RoHS
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098174-SMDJ10A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 176.5A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS-DIODE, 3kW, 10V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS-DIODE, 3kW, 10V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE 10VWM 17VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ10A | 553381 | 1098174-SMDJ10A | SMDJ10ADKR-ND | 32M3563 | SMDJ10A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS - TVS - Diodes - SMDJ10A | TVS Diodes | Tvs-Diode, 3Kw, 10V, Unidirectional, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 17 volts | 17 volts | 17 volts | 17 volts | ||
| VBR | 11.1 to 12.3 volts | 11.1 volts | 11.1 volts | 11.1 volts | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | DO-201; DO-201 | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | ||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |