Littelfuse, Inc. 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series SMDJ10CA

Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet
Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series - SMDJ10CA - Littelfuse, Inc.
Rosemont, IL, United States
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series
SMDJ10CA
3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series SMDJ10CA
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

Supplier's Site Datasheet
10V TVS Protection Diode - 144-SMDJ10CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V TVS Protection Diode
144-SMDJ10CA
10V TVS Protection Diode 144-SMDJ10CA
TVS Diode, 3kW, 10V Bidirectional, SMC, DO-214AB Product overview: SMDJ10CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ10CA can be used for catalog matching and distributor lookup.

TVS Diode, 3kW, 10V Bidirectional, SMC, DO-214AB Product overview: SMDJ10CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ10CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMDJ10CATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ10CATR-ND
TVS Diodes SMDJ10CATR-ND
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMDJ10CADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ10CADKR-ND
TVS Diodes SMDJ10CADKR-ND
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMDJ10CACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ10CACT-ND
TVS Diodes SMDJ10CACT-ND
17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 176.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, 3Kw, 10V, Bidir, Do-214Ab; Product Range Littelfuse - 33AC0989 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3Kw, 10V, Bidir, Do-214Ab; Product Range Littelfuse
33AC0989
Tvs Diode, 3Kw, 10V, Bidir, Do-214Ab; Product Range Littelfuse 33AC0989
TVS DIODE, 3KW, 10V, BIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage Min:11.1V; RoHS Compliant: Yes

TVS DIODE, 3KW, 10V, BIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage Min:11.1V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMDJ10CA
TVS Diodes / ESD Suppressors SMDJ10CA
TVS Diodes / ESD Suppressors 3kW 10V 5% Bi-Directional

TVS Diodes / ESD Suppressors 3kW 10V 5% Bi-Directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDJ10CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDJ10CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDJ10CA
TVS DIODE 10VWM 17VC DO214AB

TVS DIODE 10VWM 17VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ10CA 144-SMDJ10CA SMDJ10CATR-ND 33AC0989 SMDJ10CA SMDJ10CA
Product Name 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series 10V TVS Protection Diode TVS Diodes Tvs Diode, 3Kw, 10V, Bidir, Do-214Ab; Product Range Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 17 volts 17 volts 17 volts 17 volts
VBR 11.1 to 12.3 volts 11.1 volts 11.1 to ? volts 11.1 volts
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB DO-214AB-2 (SMC) DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data