Microchip Technology, Inc. 1uA Supervisor Push-Pull Active Low MCP102

Description
The MCP102 is a voltage supervisor device designed to keep a microcontroller in reset until the system voltage has reached and stabalized at the proper level for reliable system operation. Additional Features Ultra low supply current: 1.75uA Precision monitoring options; 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V and 4.63V Resets microcontroller in a power-loss event Reset pin (Active low): MCP121: Active-low, open-drain MCP131: Active-low, open-drain with internal pull-up resistor MCP102 and MCP103: Active-low, push-pull Reset Delay Timer (120ms delay, typ.) Available in SOT23-3, TO-92 and SC-70 packages Temperature Range: Extended: -40C to 125C (except MCP1XX-195) Industrial: -40C to 85C (MCP1XX-195 only) Pb-free devices
Datasheet
Description
The MCP102 is a voltage supervisor device designed to keep a microcontroller in reset until the system voltage has reached and stabalized at the proper level for reliable system operation. Additional Features Ultra low supply current: 1.75uA Precision monitoring options; 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V and 4.63V Resets microcontroller in a power-loss event Reset pin (Active low): MCP121: Active-low, open-drain MCP131: Active-low, open-drain with internal pull-up resistor MCP102 and MCP103: Active-low, push-pull Reset Delay Timer (120ms delay, typ.) Available in SOT23-3, TO-92 and SC-70 packages Temperature Range: Extended: -40C to 125C (except MCP1XX-195) Industrial: -40C to 85C (MCP1XX-195 only) Pb-free devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uA Supervisor Push-Pull Active Low - MCP102 - Microchip Technology, Inc.
Chandler, AZ, United States
1uA Supervisor Push-Pull Active Low
MCP102
1uA Supervisor Push-Pull Active Low MCP102
The MCP102 is a voltage supervisor device designed to keep a microcontroller in reset until the system voltage has reached and stabalized at the proper level for reliable system operation. Additional Features Ultra low supply current: 1.75uA Precision monitoring options; 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V and 4.63V Resets microcontroller in a power-loss event Reset pin (Active low): MCP121: Active-low, open-drain MCP131: Active-low, open-drain with internal pull-up resistor MCP102 and MCP103: Active-low, push-pull Reset Delay Timer (120ms delay, typ.) Available in SOT23-3, TO-92 and SC-70 packages Temperature Range: Extended: -40C to 125C (except MCP1XX-195) Industrial: -40C to 85C (MCP1XX-195 only) Pb-free devices

The MCP102 is a voltage supervisor device designed to keep a microcontroller in reset until the system voltage has reached and stabalized at the proper level for reliable system operation.

Additional Features

    • Ultra low supply current: 1.75uA
    • Precision monitoring options; 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V and 4.63V
    • Resets microcontroller in a power-loss event
    • Reset pin (Active low):
      • MCP121: Active-low, open-drain
      • MCP131: Active-low, open-drain with internal pull-up resistor
      • MCP102 and MCP103: Active-low, push-pull
    • Reset Delay Timer (120ms delay, typ.)
    • Available in SOT23-3, TO-92 and SC-70 packages
    • Temperature Range:
      • Extended: -40C to 125C (except MCP1XX-195)
      • Industrial: -40C to 85C (MCP1XX-195 only)
    • Pb-free devices
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP102
Product Name 1uA Supervisor Push-Pull Active Low
Output Options Push-Pull
Type SOIC; ['SOIC', 'SC70', 'SOT-23', 'TO-92']
IQ 1 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details