Microchip Technology, Inc. PMIC - PMIC - Supervisors - MCP102T-240E/TT MCP102T-240E/TT

Description
Manufacturer: Microchip Technology Win Source Part Number: 926577-MCP102T-240E/ TT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MCP102 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP102T-240E/TTDKR, MCP102T-240E/TTCT, MCP102T-240E/TTTR, MCP102T-240E/TT-ND, MCP102T-240E/TT-NDR, MCP102T240ETT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926577-MCP102T-240E/ TT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MCP102 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP102T-240E/TTDKR, MCP102T-240E/TTCT, MCP102T-240E/TTTR, MCP102T-240E/TT-ND, MCP102T-240E/TT-NDR, MCP102T240ETT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MCP102T-240E/TT - 926577-MCP102T-240E/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP102T-240E/TT
926577-MCP102T-240E/TT
PMIC - PMIC - Supervisors - MCP102T-240E/TT 926577-MCP102T-240E/TT
Manufacturer: Microchip Technology Win Source Part Number: 926577-MCP102T-240E/ TT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MCP102 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP102T-240E/TTDKR, MCP102T-240E/TTCT, MCP102T-240E/TTTR, MCP102T-240E/TT-ND, MCP102T-240E/TT-NDR, MCP102T240ETT

Manufacturer: Microchip Technology
Win Source Part Number: 926577-MCP102T-240E/TT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP102
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP102T-240E/TTDKR, MCP102T-240E/TTCT, MCP102T-240E/TTTR, MCP102T-240E/TT-ND, MCP102T-240E/TT-NDR, MCP102T240ETT

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP102T-240E/TT
SOT23 Voltage Supervisor IC 691-MCP102T-240E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP102T-240E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP102T-240E/TT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP102T-240E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP102T-240E/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MCP102T-240E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
MCP102T-240E/TT
PMIC - Supervisors MCP102T-240E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - MCP102T-240E/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP102T-240E/TT
Supervisors MCP102T-240E/TT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip - 43J9439 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip
43J9439
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip 43J9439
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23, Full Reel; Threshold Voltage Microchip - 31T1295 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23, Full Reel; Threshold Voltage Microchip
31T1295
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23, Full Reel; Threshold Voltage Microchip 31T1295
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23, FULL REEL; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23 RoHS Compliant: Yes

VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23, FULL REEL; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP102T-240E/TT
Supervisory Circuits MCP102T-240E/TT
Supervisory Circuits Push-Pull Low

Supervisory Circuits Push-Pull Low

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP102T-240E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP102T-240E/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP102T-240E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 926577-MCP102T-240E/TT 691-MCP102T-240E/TT MCP102T-240E/TTTR-ND MCP102T-240E/TT MCP102T-240E/TT 43J9439 31T1295 MCP102T-240E/TT MCP102T-240E/TT
Product Name PMIC - PMIC - Supervisors - MCP102T-240E/TT SOT23 Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisors Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip Voltage Detector, 1 Ua, 5.5V, 3-Sot-23, Full Reel; Threshold Voltage Microchip Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Inverting Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23-3 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Supplies 1 1; 1 1; 1Monitors 1; 1Monitors
Pins 3 3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details