Microchip Technology, Inc. Voltage Supervisors MCP112T-450E/TT

Description
Reset supervisor push-pull active-low
Request a Quote Datasheet
Description
Reset supervisor push-pull active-low
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 7386550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386550
Voltage Supervisors 7386550
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Voltage Supervisors - 7386550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386550P
Voltage Supervisors 7386550P
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Voltage Supervisors - 1653314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1653314
Voltage Supervisors 1653314
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP112T-450E/TT
SOT23 Voltage Supervisor IC 691-MCP112T-450E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP112T-450E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP112T-450E/TT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP112T-450E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP112T-450E/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MCP112T-450E/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP112T-450E/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP112T-450E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - MCP112T-450E/TT - 116185-MCP112T-450E/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP112T-450E/TT
116185-MCP112T-450E/TT
PMIC - PMIC - Supervisors - MCP112T-450E/TT 116185-MCP112T-450E/TT
Manufacturer: Microchip Technology Win Source Part Number: 116185-MCP112T-450E/ TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3

Manufacturer: Microchip Technology
Win Source Part Number: 116185-MCP112T-450E/TT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3

Buy Now Datasheet
Supervisors - MCP112T-450E/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP112T-450E/TT
Supervisors MCP112T-450E/TT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Voltage Detector, 1 Ua 5.5V, Sot-23-3; Threshold Voltage Microchip - 84R5169 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1 Ua 5.5V, Sot-23-3; Threshold Voltage Microchip
84R5169
Voltage Detector, 1 Ua 5.5V, Sot-23-3; Threshold Voltage Microchip 84R5169
VOLTAGE DETECTOR, 1 uA 5.5V, SOT-23-3; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 1 uA 5.5V, SOT-23-3; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisor, 1Ua, Smd, Sot-23-3, 112; Threshold Voltage Microchip - 34M7393 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, 1Ua, Smd, Sot-23-3, 112; Threshold Voltage Microchip
34M7393
Supervisor, 1Ua, Smd, Sot-23-3, 112; Threshold Voltage Microchip 34M7393
SUPERVISOR, 1UA, SMD, SOT-23-3, 112; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes

SUPERVISOR, 1UA, SMD, SOT-23-3, 112; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
PMIC - Supervisors
MCP112T-450E/TT
PMIC - Supervisors MCP112T-450E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP112T-450E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP112T-450E/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP112T-450E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MCP112T-450E/TT
Supervisory Circuits MCP112T-450E/TT
Supervisory Circuits 1uA Sup P-P Act Low

Supervisory Circuits 1uA Sup P-P Act Low

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 7386550 7386550P 691-MCP112T-450E/TT MCP112T-450E/TTCT-ND 116185-MCP112T-450E/TT MCP112T-450E/TT 84R5169 MCP112T-450E/TT MCP112T-450E/TT MCP112T-450E/TT
Product Name Voltage Supervisors Voltage Supervisors SOT23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MCP112T-450E/TT Supervisors Voltage Detector, 1 Ua 5.5V, Sot-23-3; Threshold Voltage Microchip PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1 1 1; 1 1; 1Monitors 1; 1
Output Options Active Low; Active Low, Push Pull Active Low; Active Low, Push Pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23; Sot-23 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Pins 3 3 3
IQ 1.75 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCR - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers