The MCP120-460HI/TO is a voltage supervisory device designed to ensure that microcontrollers remain in a reset state until the supply voltage reaches a stable operating level. It provides precision monitoring for 3V, 3.3V, and 5V systems, with seven available voltage trip points. The device features an active low RESET pin with an open drain output and includes an internal pull-up resistor of 5 k,Ѷ. The typical hold time for the RESET signal is 350 ms, and it operates with an accuracy of ±125 mV for 5V systems and ±75 mV for 3V systems over temperature. The MCP120-460HI/TO has a typical operating current of 45 µA and is rated for an industrial temperature range of -40°C to +85°C. It is suitable for applications requiring reliable reset functionality during power loss or brown-out conditions.
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisory Circuits Open Drain Low
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP120-460HI/TO-ND | MCP120-460HI/TO | MCP120-460HI/TO | MCP120-460HI/TO | MCP120-460HI/TO |
| Product Name | Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) |