Microchip Technology, Inc. Power Management - Specialized HV7321K6-G

Description
Pulse Generator PMIC 64-QFN (9x9)
Description
Pulse Generator PMIC 64-QFN (9x9)
Datasheet
Datasheet Summary
Powered by GS/AI

The HV7321K6-G is a 4-channel, 5-level high-voltage ultrasound pulser capable of outputting voltages up to ±80V and peak output currents of ±2.5A. It features integrated transmit/receive (T/R) switches, output protection diodes, and clamp diodes, enhancing its reliability in medical ultrasound imaging systems and non-destructive testing (NDT) applications. The device supports both Transparent and Re-Timing modes, with a re-timing clock frequency of up to 220 MHz, which helps minimize output jitter when interfacing with field-programmable gate arrays (FPGAs). The HV7321K6-G is compatible with LVCMOS 2.5V/3.3V input logic and is housed in a compact 9mm x 9mm 64-lead VQFN package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The HV7321K6-G is a 4-channel, 5-level high-voltage ultrasound pulser capable of outputting voltages up to ±80V and peak output currents of ±2.5A. It features integrated transmit/receive (T/R) switches, output protection diodes, and clamp diodes, enhancing its reliability in medical ultrasound imaging systems and non-destructive testing (NDT) applications. The device supports both Transparent and Re-Timing modes, with a re-timing clock frequency of up to 220 MHz, which helps minimize output jitter when interfacing with field-programmable gate arrays (FPGAs). The HV7321K6-G is compatible with LVCMOS 2.5V/3.3V input logic and is housed in a compact 9mm x 9mm 64-lead VQFN package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - HV7321K6-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HV7321K6-G
Power Management - Specialized HV7321K6-G
Pulse Generator PMIC 64-QFN (9x9)

Pulse Generator PMIC 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number HV7321K6-G
Product Name Power Management - Specialized
Type 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details