Microchip Technology, Inc. PMIC - PMIC - Supervisors - MCP102T-270E/TT MCP102T-270E/TT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1220876-MCP102T-270E /TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80 ms Minimum Voltage - Threshold: 2.63V Family Name: MCP102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): ADM1815-20ARTZ-RL7; MCP809M3-2.63; MXD1815UR26-T; Introduction Date: September 28, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1220876-MCP102T-270E /TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80 ms Minimum Voltage - Threshold: 2.63V Family Name: MCP102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): ADM1815-20ARTZ-RL7; MCP809M3-2.63; MXD1815UR26-T; Introduction Date: September 28, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MCP102T-270E/TT - 1220876-MCP102T-270E/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP102T-270E/TT
1220876-MCP102T-270E/TT
PMIC - PMIC - Supervisors - MCP102T-270E/TT 1220876-MCP102T-270E/TT
Manufacturer: Microchip Technology Win Source Part Number: 1220876-MCP102T-270E /TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80 ms Minimum Voltage - Threshold: 2.63V Family Name: MCP102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): ADM1815-20ARTZ-RL7; MCP809M3-2.63; MXD1815UR26-T; Introduction Date: September 28, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1220876-MCP102T-270E/TT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 80 ms Minimum
Voltage - Threshold: 2.63V
Family Name: MCP102
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): ADM1815-20ARTZ-RL7; MCP809M3-2.63; MXD1815UR26-T;
Introduction Date: September 28, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - MCP102T-270E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP102T-270E/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP102T-270E/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP102T-270E/TT
SOT23 Voltage Supervisor IC 691-MCP102T-270E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP102T-270E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP102T-270E/TT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP102T-270E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP102T-270E/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MCP102T-270E/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP102T-270E/TT
Supervisors MCP102T-270E/TT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP102T-270E/TT
Supervisory Circuits MCP102T-270E/TT
Supervisory Circuits Push-Pull Low

Supervisory Circuits Push-Pull Low

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
MCP102T-270E/TT
PMIC - Supervisors MCP102T-270E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip - 43J9441 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip
43J9441
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip 43J9441
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip - 31T1296 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip
31T1296
Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip 31T1296
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23B; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23B; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP102T-270E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP102T-270E/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP102T-270E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
IC, SUPERVISOR, 2.63V, LOW, SOT-23B - 536-MCP102T-270E/TT - Utmel Electronic Limited
Hong Kong, China
IC, SUPERVISOR, 2.63V, LOW, SOT-23B
536-MCP102T-270E/TT
IC, SUPERVISOR, 2.63V, LOW, SOT-23B 536-MCP102T-270E/TT
IC, SUPERVISOR, 2.63V, LOW, SOT-23B

IC, SUPERVISOR, 2.63V, LOW, SOT-23B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1220876-MCP102T-270E/TT MCP102T-270E/TTTR-ND 691-MCP102T-270E/TT MCP102T-270E/TT MCP102T-270E/TT MCP102T-270E/TT 43J9441 MCP102T-270E/TT 536-MCP102T-270E/TT
Product Name PMIC - PMIC - Supervisors - MCP102T-270E/TT Supervisors SOT23 Voltage Supervisor IC Supervisors Supervisory Circuits PMIC - Supervisors Voltage Detector, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors IC, SUPERVISOR, 2.63V, LOW, SOT-23B
Number of Supplies 1; 1 1 1; 1 1; 1Monitors 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 2.63 volts 2.63 volts 2.63 volts 2.63 volts 2.63 volts 2.63 volts 2.63 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details