Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-TO-92; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Supervisory Circuits Push-Pull Low
IC SUPERVISOR 1 CHANNEL TO92-3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP102-240E/TO-ND | 43J9432 | MCP102-240E/TO | MCP102-240E/TO | MCP102-240E/TO | MCP102-240E/TO |
| Product Name | Supervisors | Voltage Detector, 1 Ua, 5.5V, 3-To-92; Threshold Voltage Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |||
| Threshold | 2.32 volts | 2.32 volts | 2.32 volts | 2.32 volts |