Microchip Technology, Inc. 1uA Supervisor Push-Pull Active Low en020181

Description
The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Precise Detection Thresholds: 1.5% Low Current Drain: Typ. 1uA Wide Detection Range: 1.9V to 4.63V Miniature package: SC70-3, SOT23-3, TO92-3
Datasheet
Description
The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Precise Detection Thresholds: 1.5% Low Current Drain: Typ. 1uA Wide Detection Range: 1.9V to 4.63V Miniature package: SC70-3, SOT23-3, TO92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uA Supervisor Push-Pull Active Low - en020181 - Microchip Technology, Inc.
Chandler, AZ, United States
1uA Supervisor Push-Pull Active Low
en020181
1uA Supervisor Push-Pull Active Low en020181
The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Precise Detection Thresholds: 1.5% Low Current Drain: Typ. 1uA Wide Detection Range: 1.9V to 4.63V Miniature package: SC70-3, SOT23-3, TO92-3

The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level.

Additional Features

    • Precise Detection Thresholds: 1.5% Low
    • Current Drain: Typ. 1uA Wide
    • Detection Range: 1.9V to 4.63V
    • Miniature package: SC70-3, SOT23-3, TO92-3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number en020181
Product Name 1uA Supervisor Push-Pull Active Low
Output Options Open Drain
Type ['SOT-89', 'SC70', 'SOT-23', 'TO-92']
IQ 1 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage References - 9210710P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers