Microchip Technology, Inc. Threshold Voltage Microchip MCP100-270DI/TO.

Description
Threshold Voltage:2.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:350ms; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Threshold Voltage:2.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:350ms; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threshold Voltage Microchip - 14AC9554 - Newark, An Avnet Company
Chicago, IL, United States
Threshold Voltage Microchip
14AC9554
Threshold Voltage Microchip 14AC9554
Threshold Voltage:2.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:350ms; Operating Temperature Min:-40°C RoHS Compliant: Yes

Threshold Voltage:2.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:350ms; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 14AC9554
Product Name Threshold Voltage Microchip
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details