Microchip Technology, Inc. Supervisors MCP101T-460I/TT

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MCP101T-460I/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP101T-460I/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP101T-460I/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP101T-460I/TT
SOT23 Voltage Supervisor IC 691-MCP101T-460I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP101T-460I/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP101T-460I/TT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP101T-460I/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP101T-460I/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MCP101T-460I/TT - 058282-MCP101T-460I/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP101T-460I/TT
058282-MCP101T-460I/TT
PMIC - PMIC - Supervisors - MCP101T-460I/TT 058282-MCP101T-460I/TT
Manufacturer: Microchip Technology Win Source Part Number: 058282-MCP101T-460I/ TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 4.475V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3

Manufacturer: Microchip Technology
Win Source Part Number: 058282-MCP101T-460I/TT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 4.475V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
MCP101T-460I/TT
PMIC - Supervisors MCP101T-460I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP101T-460I/TT
Supervisory Circuits MCP101T-460I/TT
Supervisory Circuits Push-Pull High

Supervisory Circuits Push-Pull High

Buy Now Datasheet
Voltage Detector, 45 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip - 23C2774 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 45 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip
23C2774
Voltage Detector, 45 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip 23C2774
VOLTAGE DETECTOR, 45 uA, 5.5V, 3-SOT-23; Threshold Voltage:4.475V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 45 uA, 5.5V, 3-SOT-23; Threshold Voltage:4.475V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Det, 45 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip - 31T1293 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Det, 45 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip
31T1293
Ic,volt Det, 45 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip 31T1293
IC,VOLT DET, 45 uA, 5.5V, 3-SOT-23; Threshold Voltage:4.475V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

IC,VOLT DET, 45 uA, 5.5V, 3-SOT-23; Threshold Voltage:4.475V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP101T-460I/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP101T-460I/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP101T-460I/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - MCP101T-460I/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP101T-460I/TT
Supervisors MCP101T-460I/TT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP101T-460I/TTTR-ND 691-MCP101T-460I/TT 058282-MCP101T-460I/TT MCP101T-460I/TT MCP101T-460I/TT 23C2774 MCP101T-460I/TT MCP101T-460I/TT
Product Name Supervisors SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MCP101T-460I/TT PMIC - Supervisors Supervisory Circuits Voltage Detector, 45 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 4.47 volts 4.47 volts 4.47 volts 4.47 volts 4.47 volts 4.47 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Supervisors - 1922401 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details