Microchip Technology, Inc. PMIC - PMIC - Supervisors - MCP101-475HI/TO MCP101-475HI/TO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1220873-MCP101-475HI /TO Packaging: Bulk Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 4.625V Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MCP101 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1220873-MCP101-475HI /TO Packaging: Bulk Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 4.625V Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MCP101 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MCP101-475HI/TO - 1220873-MCP101-475HI/TO - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP101-475HI/TO
1220873-MCP101-475HI/TO
PMIC - PMIC - Supervisors - MCP101-475HI/TO 1220873-MCP101-475HI/TO
Manufacturer: Microchip Technology Win Source Part Number: 1220873-MCP101-475HI /TO Packaging: Bulk Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 4.625V Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MCP101 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1220873-MCP101-475HI/TO
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 150ms Minimum
Voltage - Threshold: 4.625V
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MCP101
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-MCP101-475HI/TO
Voltage Supervisor IC 691-MCP101-475HI/TO
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP101-475HI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP101-475HI/TO can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP101-475HI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP101-475HI/TO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MCP101-475HI/TO-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Buy Now Datasheet
Ic, Mcu Volt Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip - 23C2771 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mcu Volt Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip
23C2771
Ic, Mcu Volt Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip 23C2771
IC, MCU VOLT SUPERVISOR 45 uA 5.5V TO92-3; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

IC, MCU VOLT SUPERVISOR 45 uA 5.5V TO92-3; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - MCP101-475HI/TO - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MCP101-475HI/TO
PMIC - Supervisors MCP101-475HI/TO
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP101-475HI/TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP101-475HI/TO
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP101-475HI/TO
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site
Supervisors - MCP101-475HI/TO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP101-475HI/TO
Supervisors MCP101-475HI/TO
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP101-475HI/TO
Supervisory Circuits MCP101-475HI/TO
Supervisory Circuits Push-Pull High

Supervisory Circuits Push-Pull High

Buy Now Datasheet
MICROCHIP - MCP101-475HI/TO - SUPERVISORY CIRCUIT, TO-92-3, 101 - 536-MCP101-475HI/TO - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - MCP101-475HI/TO - SUPERVISORY CIRCUIT, TO-92-3, 101
536-MCP101-475HI/TO
MICROCHIP - MCP101-475HI/TO - SUPERVISORY CIRCUIT, TO-92-3, 101 536-MCP101-475HI/TO
MICROCHIP - MCP101-475HI/TO - SUPERVISORY CIRCUIT, TO-92-3, 101

MICROCHIP - MCP101-475HI/TO - SUPERVISORY CIRCUIT, TO-92-3, 101

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1220873-MCP101-475HI/TO 691-MCP101-475HI/TO MCP101-475HI/TO-ND 23C2771 MCP101-475HI/TO MCP101-475HI/TO MCP101-475HI/TO MCP101-475HI/TO 536-MCP101-475HI/TO
Product Name PMIC - PMIC - Supervisors - MCP101-475HI/TO Voltage Supervisor IC Supervisors Ic, Mcu Volt Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits MICROCHIP - MCP101-475HI/TO - SUPERVISORY CIRCUIT, TO-92-3, 101
Number of Supplies 1; 1 1 1; 1Monitors 1; 1 1; 1
Output Options Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 4.62 volts 4.62 volts 4.62 volts 4.63 volts 4.62 volts 4.62 volts 4.62 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Bag TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details