Microchip Technology, Inc. RFID, RF Access, Monitoring ICs - ATA5275-PGPI ATA5275-PGPI

Description
Manufacturer: Microchip Technology Win Source Part Number: 862234-ATA5275-PGPI Operating Temperature Range: -40°C ~ 105°C Features: TPMS IC 125kHz - - 8V ~ 24V 20-VQFN Exposed Pad Package: Reel - TR Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-QFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5275PGPI, ATA5275-PGPICT, ATA5275-PGPITR, ATA5275-PGPIDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862234-ATA5275-PGPI Operating Temperature Range: -40°C ~ 105°C Features: TPMS IC 125kHz - - 8V ~ 24V 20-VQFN Exposed Pad Package: Reel - TR Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-QFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5275PGPI, ATA5275-PGPICT, ATA5275-PGPITR, ATA5275-PGPIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5275-PGPI - 862234-ATA5275-PGPI - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ATA5275-PGPI
862234-ATA5275-PGPI
RFID, RF Access, Monitoring ICs - ATA5275-PGPI 862234-ATA5275-PGPI
Manufacturer: Microchip Technology Win Source Part Number: 862234-ATA5275-PGPI Operating Temperature Range: -40°C ~ 105°C Features: TPMS IC 125kHz - - 8V ~ 24V 20-VQFN Exposed Pad Package: Reel - TR Package: 20-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-QFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5275PGPI, ATA5275-PGPICT, ATA5275-PGPITR, ATA5275-PGPIDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862234-ATA5275-PGPI
Operating Temperature Range: -40°C ~ 105°C
Features: TPMS IC 125kHz - - 8V ~ 24V 20-VQFN Exposed Pad
Package: Reel - TR
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 20-QFN-EP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA5275PGPI, ATA5275-PGPICT, ATA5275-PGPITR, ATA5275-PGPIDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 862234-ATA5275-PGPI
Product Name RFID, RF Access, Monitoring ICs - ATA5275-PGPI
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467624P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026LPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details