Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - LX1702CLQ LX1702CLQ

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153893-LX1702CLQ Packaging: Bulk Number of Pins: 16 Categories: PMIC - Power Management - Specialized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Max Dual Supply Voltage: 5.5 V Min Dual Supply Voltage: 2.5 V Power Supply Rejection Ratio (PSRR): 60 dB Voltage Gain: 20 dB
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153893-LX1702CLQ Packaging: Bulk Number of Pins: 16 Categories: PMIC - Power Management - Specialized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Max Dual Supply Voltage: 5.5 V Min Dual Supply Voltage: 2.5 V Power Supply Rejection Ratio (PSRR): 60 dB Voltage Gain: 20 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LX1702CLQ - 1153893-LX1702CLQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LX1702CLQ
1153893-LX1702CLQ
PMIC - PMIC - Power Management - Specialized - LX1702CLQ 1153893-LX1702CLQ
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153893-LX1702CLQ Packaging: Bulk Number of Pins: 16 Categories: PMIC - Power Management - Specialized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Max Dual Supply Voltage: 5.5 V Min Dual Supply Voltage: 2.5 V Power Supply Rejection Ratio (PSRR): 60 dB Voltage Gain: 20 dB

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153893-LX1702CLQ
Packaging: Bulk
Number of Pins: 16
Categories: PMIC - Power Management - Specialized
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Max Dual Supply Voltage: 5.5 V
Min Dual Supply Voltage: 2.5 V
Power Supply Rejection Ratio (PSRR): 60 dB
Voltage Gain: 20 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1153893-LX1702CLQ
Product Name PMIC - PMIC - Power Management - Specialized - LX1702CLQ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905562 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers