Microchip Technology, Inc. 1uA Supervisor Push-Pull Active Low MCP111

Description
The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Precise Detection Thresholds: 1.5% Low Current Drain: Typ. 1uA Wide Detection Range: 1.9V to 4.63V Miniature package: SC70-3, SOT23-3, TO92-3
Datasheet
Description
The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Precise Detection Thresholds: 1.5% Low Current Drain: Typ. 1uA Wide Detection Range: 1.9V to 4.63V Miniature package: SC70-3, SOT23-3, TO92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uA Supervisor Push-Pull Active Low - MCP111 - Microchip Technology, Inc.
Chandler, AZ, United States
1uA Supervisor Push-Pull Active Low
MCP111
1uA Supervisor Push-Pull Active Low MCP111
The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Precise Detection Thresholds: 1.5% Low Current Drain: Typ. 1uA Wide Detection Range: 1.9V to 4.63V Miniature package: SC70-3, SOT23-3, TO92-3

The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level.

Additional Features

    • Precise Detection Thresholds: 1.5% Low
    • Current Drain: Typ. 1uA Wide
    • Detection Range: 1.9V to 4.63V
    • Miniature package: SC70-3, SOT23-3, TO92-3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP111
Product Name 1uA Supervisor Push-Pull Active Low
Output Options Open Drain
Type ['SOT-89', 'SC70', 'SOT-23', 'TO-92']
IQ 1 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details