Microchip Technology, Inc. RFID, RF Access, Monitoring ICs - ATA5575M1330-DDB ATA5575M1330-DDB

Description
Manufacturer: Microchip Technology Win Source Part Number: 862235-ATA5575M1330- DDB Series: ATA5577 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RFID Transponder IC 100kHz ~ 150kHz - - - Die Package: Die Package: Box Mounting: Surface Mount Family Name: ATA5575 Categories: RF/IF and RFID Case / Package: Wafer ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862235-ATA5575M1330- DDB Series: ATA5577 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RFID Transponder IC 100kHz ~ 150kHz - - - Die Package: Die Package: Box Mounting: Surface Mount Family Name: ATA5575 Categories: RF/IF and RFID Case / Package: Wafer ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ATA5575M1330-DDB - 862235-ATA5575M1330-DDB - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ATA5575M1330-DDB
862235-ATA5575M1330-DDB
RFID, RF Access, Monitoring ICs - ATA5575M1330-DDB 862235-ATA5575M1330-DDB
Manufacturer: Microchip Technology Win Source Part Number: 862235-ATA5575M1330- DDB Series: ATA5577 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RFID Transponder IC 100kHz ~ 150kHz - - - Die Package: Die Package: Box Mounting: Surface Mount Family Name: ATA5575 Categories: RF/IF and RFID Case / Package: Wafer ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862235-ATA5575M1330-DDB
Series: ATA5577
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RFID Transponder IC 100kHz ~ 150kHz - - - Die
Package: Die
Package: Box
Mounting: Surface Mount
Family Name: ATA5575
Categories: RF/IF and RFID
Case / Package: Wafer
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 862235-ATA5575M1330-DDB
Product Name RFID, RF Access, Monitoring ICs - ATA5575M1330-DDB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1904440 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details