Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - HV311LG-G HV311LG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1182517-HV311LG-G Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout, Latched Fault Applications: General Purpose Supply Current: 600μA Internal Switch(s): No Programmable Features: Circuit Breaker, Current Limit, OVP, UVLO Feature Pins: OV, /PWRGD, RAMP, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: HV311 Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 90V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1182517-HV311LG-G Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout, Latched Fault Applications: General Purpose Supply Current: 600μA Internal Switch(s): No Programmable Features: Circuit Breaker, Current Limit, OVP, UVLO Feature Pins: OV, /PWRGD, RAMP, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: HV311 Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 90V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HV311LG-G - 1182517-HV311LG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HV311LG-G
1182517-HV311LG-G
PMIC - PMIC - Hot Swap Controllers - HV311LG-G 1182517-HV311LG-G
Manufacturer: Microchip Technology Win Source Part Number: 1182517-HV311LG-G Packaging: Tape and Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout, Latched Fault Applications: General Purpose Supply Current: 600μA Internal Switch(s): No Programmable Features: Circuit Breaker, Current Limit, OVP, UVLO Feature Pins: OV, /PWRGD, RAMP, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: HV311 Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 90V

Manufacturer: Microchip Technology
Win Source Part Number: 1182517-HV311LG-G
Packaging: Tape and Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry, Fault Timeout, Latched Fault
Applications: General Purpose
Supply Current: 600μA
Internal Switch(s): No
Programmable Features: Circuit Breaker, Current Limit, OVP, UVLO
Feature Pins: OV, /PWRGD, RAMP, UV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: HV311
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 90V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1182517-HV311LG-G
Product Name PMIC - PMIC - Hot Swap Controllers - HV311LG-G
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901816P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
TPS3824-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
7 suppliers