The MCP120-460DI/TO is a voltage supervisory circuit designed to ensure that microcontrollers remain in a reset state until the supply voltage reaches a stable operating level. It provides precision monitoring for 3V, 3.3V, and 5V systems, with seven available voltage trip points. The device features an active low RESET pin with an open drain output and includes an internal pull-up resistor of 5 k,Ѷ. The MCP120-460DI/TO holds the RESET signal for a typical duration of 350 ms when the voltage on the VDD pin is below the trip-point voltage. It operates with a typical current of 45 µA and is rated for an industrial temperature range of -40°C to +85°C. The maximum operating voltage is 7.0V, and it offers ESD protection on all pins of at least 2 kV. This device is suitable for applications requiring reliable reset functionality during power fluctuations.
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisory Circuits Open Drain Low
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP120-460DI/TO-ND | MCP120-460DI/TO | MCP120-460DI/TO | MCP120-460DI/TO | MCP120-460DI/TO |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |