Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP111T-475E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP111T-475E/LB can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1074664-MCP111T-475E
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
IC,VOLT DET, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SC70-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP111T-475E/LBTR-ND | 691-MCP111T-475E/LB | 1074664-MCP111T-475E/LB | MCP111T-475E/LB | MCP111T-475E/LB | 31T1302 | MCP111T-475E/LB |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP111T-475E/LB | PMIC - Supervisors | Supervisors | Ic,volt Det, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SC-70; SC-70, SOT-323 | Tape & Reel (TR) | SC-70-3 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | |
| Threshold | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |