Microchip Technology, Inc. Voltage Supervisors MCP102T-300E/TT

Description
Reset supervisor push-pull active-low
Request a Quote Datasheet
Description
Reset supervisor push-pull active-low
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 7386409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386409
Voltage Supervisors 7386409
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Voltage Supervisors - 7386409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7386409P
Voltage Supervisors 7386409P
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Voltage Supervisors - 1785296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1785296
Voltage Supervisors 1785296
Reset supervisor push-pull active-low

Reset supervisor push-pull active-low

Supplier's Site
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MCP102T-300E/TT
SOT23 Voltage Supervisor IC 691-MCP102T-300E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP102T-300E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP102T-300E/TT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP102T-300E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP102T-300E/TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MCP102T-300E/TTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP102T-300E/TTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MCP102T-300E/TTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - MCP102T-300E/TT - 003372-MCP102T-300E/TT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP102T-300E/TT
003372-MCP102T-300E/TT
PMIC - PMIC - Supervisors - MCP102T-300E/TT 003372-MCP102T-300E/TT
Manufacturer: Microchip Technology Win Source Part Number: 003372-MCP102T-300E/ TT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 80 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 003372-MCP102T-300E/TT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 80 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP102T-300E/TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP102T-300E/TT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP102T-300E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MCP102T-300E/TT
Supervisory Circuits MCP102T-300E/TT
Supervisory Circuits Push-Pull Low

Supervisory Circuits Push-Pull Low

Buy Now Datasheet
Voltage Supervisor, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip - 43J9443 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip
43J9443
Voltage Supervisor, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip 43J9443
VOLTAGE SUPERVISOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 1 uA, 5.5V, 3-SOT-23; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisory Circuit, Sot-23-3, 102; Threshold Voltage Microchip - 18K6590 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, Sot-23-3, 102; Threshold Voltage Microchip
18K6590
Supervisory Circuit, Sot-23-3, 102; Threshold Voltage Microchip 18K6590
SUPERVISORY CIRCUIT, SOT-23-3, 102; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, SOT-23-3, 102; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
PMIC - Supervisors
MCP102T-300E/TT
PMIC - Supervisors MCP102T-300E/TT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - MCP102T-300E/TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP102T-300E/TT
Supervisors MCP102T-300E/TT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 7386409 7386409P 691-MCP102T-300E/TT MCP102T-300E/TTCT-ND 003372-MCP102T-300E/TT MCP102T-300E/TT MCP102T-300E/TT 43J9443 MCP102T-300E/TT MCP102T-300E/TT
Product Name Voltage Supervisors Voltage Supervisors SOT23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MCP102T-300E/TT Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Voltage Supervisor, 1 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip PMIC - Supervisors Supervisors
Number of Supplies 1 1 1 1; 1 1; 1Monitors 1; 1
Output Options Active Low; Active low, push-pull Active Low; Push Pull, Active Low Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23; Sot-23b Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Pins 3 3 3
IQ 1.75 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details