Voltage Detector 2.930V Active Low SOT23
Voltage Detector 2.930V Active Low SOT23
Voltage Detector 2.930V Active Low SOT23
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP111T-300E/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP111T-300E/TT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 113594-MCP111T-300E/
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:-RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisory Circuits Open Drain
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 6674168P | 6674168 | 691-MCP111T-300E/TT | 113594-MCP111T-300E/TT | MCP111T-300E/TTCT-ND | MCP111T-300E/TT | MCP111T-300E/TT | 41AH8429 | MCP111T-300E/TT | MCP111T-300E/TT |
| Product Name | Voltage Supervisors | Voltage Supervisors | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP111T-300E/TT | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Microchip | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1 | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Output Options | Open Drain; Active Low; Active Low, Open Drain | Open Drain; Active Low; Active Low, Open Drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOT-23; Sot-23 | Tape & Reel (TR) | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||||
| Pins | 3 | 3 | 3 | |||||||
| IQ | 1 µA |