Manufacturer: Microchip Technology
Win Source Part Number: 1220869-MCP100-485HI
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 4.725V
Family Name: MCP100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): DS1810-10+T&R; MAX6381LT45D7+T; MAX6801UR45D3+;
Introduction Date: February 09, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP100-485HI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP100-485HI/TO can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Supervisory Circuits Push-Pull Low
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1220869-MCP100-485HI/TO | 691-MCP100-485HI/TO | MCP100-485HI/TO-ND | MCP100-485HI/TO | 536-MCP100-485HI/TO | MCP100-485HI/TO | MCP100-485HI/TO | MCP100-485HI/TO |
| Product Name | PMIC - PMIC - Supervisors - MCP100-485HI/TO | Voltage Supervisor IC | Supervisors | Supervisory Circuits | IC SUPERVISOR 1 CHANNEL TO92-3 | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Threshold | 4.72 volts | 4.72 volts | 4.72 volts | 4.72 volts | 4.72 volts | 4.72 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Type | Bag | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |