The MCP112T-475E/LB is a voltage supervisor designed to monitor supply voltage levels for microcontrollers and microprocessors. It features a precision trip voltage of 4.63V, ensuring reliable operation by resetting the microcontroller during power loss events. The device operates with an ultra-low supply current of 1.75 µA maximum, making it suitable for battery-powered applications. It is available in a compact SC-70 package, which is advantageous for space-constrained designs. The MCP112T-475E/LB also includes a push-pull output configuration, providing a robust output signal. The operational temperature range extends from -40°C to +125°C, allowing for use in various environmental conditions. This device is ideal for critical power-monitoring applications in computers, intelligent instruments, and portable equipment.
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MCP112T-475E/LB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP112T-475E/LB can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Manufacturer: Microchip Technology
Win Source Part Number: 1074669-MCP112T-475E
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SC-70; No. of Pins:3Pins; Delay Time:90µsRoHS Compliant: Yes
IC,VOLT DET, 1 uA, 5.5V, 3-SC-70; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SC-70; No. of Pins:3Pins; Delay Time:90µs RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisory Circuits 1uA Sup P-P Act Low
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP112T-475E/LB | MCP112T-475E/LBTR-ND | 1074669-MCP112T-475E/LB | 56J7358 | MCP112T-475E/LB | MCP112T-475E/LB | MCP112T-475E/LB | MCP112T-475E/LB |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - MCP112T-475E/LB | Voltage Detector, 1 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | SC-70; SC-70, SOT-323 | SC-70-3 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | ||
| Pins | 3 | 3 | ||||||
| IQ | 1.75 µA | |||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |