Microchip Technology, Inc. Supervisors MCP101-485HI/TO

Description
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MCP101-485HI/TO-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - MCP101-485HI/TO - 1220874-MCP101-485HI/TO - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MCP101-485HI/TO
1220874-MCP101-485HI/TO
PMIC - PMIC - Supervisors - MCP101-485HI/TO 1220874-MCP101-485HI/TO
Manufacturer: Microchip Technology Win Source Part Number: 1220874-MCP101-485HI /TO Packaging: Bulk Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 4.725V Family Name: MCP101 Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): DS1833Z-5; DS1812-5+; DS1812-10+; MAX6422XS46+; Introduction Date: February 09, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: MCP101 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1220874-MCP101-485HI/TO
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 150ms Minimum
Voltage - Threshold: 4.725V
Family Name: MCP101
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Alternative Parts (Cross-Reference): DS1833Z-5; DS1812-5+; DS1812-10+; MAX6422XS46+;
Introduction Date: February 09, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: MCP101
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MCP101-485HI/TO
Voltage Supervisor IC 691-MCP101-485HI/TO
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP101-485HI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP101-485HI/TO can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP101-485HI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP101-485HI/TO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - MCP101-485HI/TO - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MCP101-485HI/TO
PMIC - Supervisors MCP101-485HI/TO
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP101-485HI/TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP101-485HI/TO
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP101-485HI/TO
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site
Supervisors - MCP101-485HI/TO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP101-485HI/TO
Supervisors MCP101-485HI/TO
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP101-485HI/TO
Supervisory Circuits MCP101-485HI/TO
Supervisory Circuits Push-Pull High

Supervisory Circuits Push-Pull High

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP101-485HI/TO-ND 1220874-MCP101-485HI/TO 691-MCP101-485HI/TO MCP101-485HI/TO MCP101-485HI/TO MCP101-485HI/TO MCP101-485HI/TO
Product Name Supervisors PMIC - PMIC - Supervisors - MCP101-485HI/TO Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Threshold 4.72 volts 4.72 volts 4.72 volts 4.72 volts 4.72 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2448573 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details