The MCP120T-315I/SN is a voltage supervisory circuit designed to ensure that microcontrollers remain in a reset state until the supply voltage stabilizes at an appropriate level. This device is capable of monitoring supply voltages in 3V, 3.3V, and 5V systems, with seven selectable voltage trip points. It features an active low RESET pin with an open drain output, and for the MCP130 variant, an internal pull-up resistor of 5 k,Ѷ is included. The MCP120T-315I/SN asserts the RESET signal when the voltage on the VDD pin falls below the designated trip point, providing protection against brown-out conditions. The device typically holds the RESET signal for 350 ms after the supply voltage reaches the trip point, ensuring reliable operation during power fluctuations. It operates with a typical current of 45 µA and has a temperature range suitable for industrial applications, from -40°C to +85°C. The maximum operating voltage is 7.0V, with a storage temperature range of -65°C to +150°C. Engineers considering this product will find it suitable for applications requiring precise voltage monitoring and reset functionality in microcontroller systems.
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: MCP120T-315I/SN from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP120T-315I/SN can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits Open Drain Low
IC SUPERVISOR 1 CHANNEL 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP120T-315I/SN | MCP120T-315I/SNCT-ND | MCP120T-315I/SN | MCP120T-315I/SN | MCP120T-315I/SN | MCP120T-315I/SN |
| Product Name | Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Pins | 8 | |||||
| IQ | 60 µA | |||||
| Supply Voltage | 1 to 5.5 volts |