Voltage supervisor,3.15V,OD,
Voltage supervisor,3.15V,OD,
Voltage supervisor,3.15V,OD,
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisory Circuits Open Drain Low
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-TO-92; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 7673324P | 7673324 | MCP121-315E/TO-ND | MCP121-315E/TO | MCP121-315E/TO | MCP121-315E/TO | MCP121-315E/TO | 43J9476 |
| Product Name | Voltage Supervisors | Voltage Supervisors | Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Voltage Detector, 1 Ua, 5.5V, 3-To-92; Threshold Voltage Microchip |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Features | Power Fail Warning | Power Fail Warning | Manual Reset | |||||
| Output Options | Active Low; Active Low | Active Low; Active low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) |