Microchip Technology, Inc. Supervisors MCP120-315HI/TO

Description
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP120-315HI/TO is a voltage supervisory circuit designed to ensure that microcontrollers remain in a reset state until the supply voltage reaches a stable operating level. It provides precision monitoring for 3V, 3.3V, and 5V systems, with seven available voltage trip points. The device features an active low RESET pin with an open drain output and includes an internal pull-up resistor of 5 k,Ѷ. The typical operating current is 45 µA, and it can hold the RESET signal for approximately 350 ms when the voltage drops below the trip point. The MCP120-315HI/TO operates within a temperature range of -40°C to +85°C and has a maximum supply voltage rating of 7.0V. It is suitable for applications requiring reliable reset functionality during power loss or brown-out conditions.

Datasheet Summary
Powered by GS/AI

The MCP120-315HI/TO is a voltage supervisory circuit designed to ensure that microcontrollers remain in a reset state until the supply voltage reaches a stable operating level. It provides precision monitoring for 3V, 3.3V, and 5V systems, with seven available voltage trip points. The device features an active low RESET pin with an open drain output and includes an internal pull-up resistor of 5 k,Ѷ. The typical operating current is 45 µA, and it can hold the RESET signal for approximately 350 ms when the voltage drops below the trip point. The MCP120-315HI/TO operates within a temperature range of -40°C to +85°C and has a maximum supply voltage rating of 7.0V. It is suitable for applications requiring reliable reset functionality during power loss or brown-out conditions.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MCP120-315HI/TO-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MCP120-315HI/TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MCP120-315HI/TO
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MCP120-315HI/TO
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site
Supervisors - MCP120-315HI/TO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MCP120-315HI/TO
Supervisors MCP120-315HI/TO
Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Buy Now Datasheet
PMIC - Supervisors - MCP120-315HI/TO - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MCP120-315HI/TO
PMIC - Supervisors MCP120-315HI/TO
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MCP120-315HI/TO
Supervisory Circuits MCP120-315HI/TO
Supervisory Circuits Open Drain Low

Supervisory Circuits Open Drain Low

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MCP120-315HI/TO-ND MCP120-315HI/TO MCP120-315HI/TO MCP120-315HI/TO MCP120-315HI/TO
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Features Manual Reset
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details