Microchip Technology, Inc. PMIC - PMIC - Battery Management - ATA6870-PLPW ATA6870-PLPW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862286-ATA6870-PLPW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6870 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862286-ATA6870-PLPW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6870 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - ATA6870-PLPW - 862286-ATA6870-PLPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ATA6870-PLPW
862286-ATA6870-PLPW
PMIC - PMIC - Battery Management - ATA6870-PLPW 862286-ATA6870-PLPW
Manufacturer: Microchip Technology Win Source Part Number: 862286-ATA6870-PLPW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6870 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862286-ATA6870-PLPW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6870
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - ATA6870-PLPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Management
ATA6870-PLPW
Integrated Circuits (ICs) - PMIC - Battery Management ATA6870-PLPW
IC BATT MON MULT-CHEM 3-6C 48QFN

IC BATT MON MULT-CHEM 3-6C 48QFN

Supplier's Site
Battery Management - ATA6870-PLPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ATA6870-PLPW
Battery Management ATA6870-PLPW
Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7)

Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 862286-ATA6870-PLPW ATA6870-PLPW ATA6870-PLPW
Product Name PMIC - PMIC - Battery Management - ATA6870-PLPW Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2467446 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details