Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers DRF1201

Description
Win Source Part Number: 1146514-DRF1201 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 26A Output Configuration: Low Side Voltage - Load: 10V ~ 15V Rds On (Typ): 550mOhm Package / Case: 10-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DRF1201
Request a Quote Datasheet
Description
Win Source Part Number: 1146514-DRF1201 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 26A Output Configuration: Low Side Voltage - Load: 10V ~ 15V Rds On (Typ): 550mOhm Package / Case: 10-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DRF1201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1146514-DRF1201 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1146514-DRF1201
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1146514-DRF1201
Win Source Part Number: 1146514-DRF1201 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Inverting, Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 26A Output Configuration: Low Side Voltage - Load: 10V ~ 15V Rds On (Typ): 550mOhm Package / Case: 10-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DRF1201

Win Source Part Number: 1146514-DRF1201
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Inverting, Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 26A
Output Configuration: Low Side
Voltage - Load: 10V ~ 15V
Rds On (Typ): 550mOhm
Package / Case: 10-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DRF1201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1146514-DRF1201
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers