Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - LX1722CDB LX1722CDB

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023329-LX1722CDB Mounting: SMD (SMT) Gain Bandwidth Product: 7 MHz Number of Pins: 44 Quiescent Current: 8 mA Input Bias Current: 1 µA Categories: PMIC - Power Management - Specialized Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 25 V Min Supply Voltage: 7 V Nominal Supply Current: 11 mA Power Supply Rejection Ratio (PSRR): 70 dB Input Offset Voltage (Vos): 5 mV
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023329-LX1722CDB Mounting: SMD (SMT) Gain Bandwidth Product: 7 MHz Number of Pins: 44 Quiescent Current: 8 mA Input Bias Current: 1 µA Categories: PMIC - Power Management - Specialized Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 25 V Min Supply Voltage: 7 V Nominal Supply Current: 11 mA Power Supply Rejection Ratio (PSRR): 70 dB Input Offset Voltage (Vos): 5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LX1722CDB - 1023329-LX1722CDB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LX1722CDB
1023329-LX1722CDB
PMIC - PMIC - Power Management - Specialized - LX1722CDB 1023329-LX1722CDB
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023329-LX1722CDB Mounting: SMD (SMT) Gain Bandwidth Product: 7 MHz Number of Pins: 44 Quiescent Current: 8 mA Input Bias Current: 1 µA Categories: PMIC - Power Management - Specialized Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Supply Voltage: 25 V Min Supply Voltage: 7 V Nominal Supply Current: 11 mA Power Supply Rejection Ratio (PSRR): 70 dB Input Offset Voltage (Vos): 5 mV

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023329-LX1722CDB
Mounting: SMD (SMT)
Gain Bandwidth Product: 7 MHz
Number of Pins: 44
Quiescent Current: 8 mA
Input Bias Current: 1 µA
Categories: PMIC - Power Management - Specialized
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 25 V
Min Supply Voltage: 7 V
Nominal Supply Current: 11 mA
Power Supply Rejection Ratio (PSRR): 70 dB
Input Offset Voltage (Vos): 5 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1023329-LX1722CDB
Product Name PMIC - PMIC - Power Management - Specialized - LX1722CDB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details