Microchip Technology, Inc. PMIC - PMIC - Supervisors - ATA5021-TAQY 44 ATA5021-TAQY 44

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019911-ATA5021-TAQY 44 Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019911-ATA5021-TAQY 44 Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - ATA5021-TAQY 44 - 1019911-ATA5021-TAQY 44 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ATA5021-TAQY 44
1019911-ATA5021-TAQY 44
PMIC - PMIC - Supervisors - ATA5021-TAQY 44 1019911-ATA5021-TAQY 44
Manufacturer: Microchip Technology Win Source Part Number: 1019911-ATA5021-TAQY 44 Packaging: Reel - TR Type: Watchdog Circuit Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019911-ATA5021-TAQY 44
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-ATA5021-TAQY 44
Voltage Supervisor IC 691-ATA5021-TAQY 44
Supervisor Open Drain or Open Collector 1 Channel 8-SO Product overview: ATA5021-TAQY 44 from Atmel (Microchip Technology) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ATA5021-TAQY 44 can be used for catalog matching and distributor lookup.

Supervisor Open Drain or Open Collector 1 Channel 8-SO Product overview: ATA5021-TAQY 44 from Atmel (Microchip Technology) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ATA5021-TAQY 44 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - ATA5021-TAQY 44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ATA5021-TAQY 44
Supervisors ATA5021-TAQY 44
Supervisor Open Drain or Open Collector 1 Channel 8-SO

Supervisor Open Drain or Open Collector 1 Channel 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - ATA5021-TAQY 44 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
ATA5021-TAQY 44
Integrated Circuits (ICs) - PMIC - Supervisors ATA5021-TAQY 44
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
Shenzhen, China
PMIC - Supervisors
ATA5021-TAQY 44
PMIC - Supervisors ATA5021-TAQY 44
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ATA5021-TAQY 44
Supervisory Circuits ATA5021-TAQY 44
Supervisory Circuits DIG WNDW WTCHDG TMR

Supervisory Circuits DIG WNDW WTCHDG TMR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1019911-ATA5021-TAQY 44 691-ATA5021-TAQY 44 ATA5021-TAQY 44 ATA5021-TAQY 44 ATA5021-TAQY 44 ATA5021-TAQY 44
Product Name PMIC - PMIC - Supervisors - ATA5021-TAQY 44 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details