Microchip Technology, Inc. 1uA Supervisor Push-Pull Active Low MCP103

Description
The MCP103 Series are CMOS voltage supervisors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Operating current – 1.75uA (max) Wide Voltage range – 1.0V to 5.5V Available Trip Points – 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V Trip point accuracy: +/- 1.5% Output Options: Push-Pull Package options – SOT23-3, SC70-3, TO92-3
Datasheet
Description
The MCP103 Series are CMOS voltage supervisors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Operating current – 1.75uA (max) Wide Voltage range – 1.0V to 5.5V Available Trip Points – 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V Trip point accuracy: +/- 1.5% Output Options: Push-Pull Package options – SOT23-3, SC70-3, TO92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uA Supervisor Push-Pull Active Low - MCP103 - Microchip Technology, Inc.
Chandler, AZ, United States
1uA Supervisor Push-Pull Active Low
MCP103
1uA Supervisor Push-Pull Active Low MCP103
The MCP103 Series are CMOS voltage supervisors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Operating current – 1.75uA (max) Wide Voltage range – 1.0V to 5.5V Available Trip Points – 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V Trip point accuracy: +/- 1.5% Output Options: Push-Pull Package options – SOT23-3, SC70-3, TO92-3

The MCP103 Series are CMOS voltage supervisors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level.

Additional Features

    • Operating current – 1.75uA (max)
    • Wide Voltage range – 1.0V to 5.5V
    • Available Trip Points – 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V
    • Trip point accuracy: +/- 1.5%
    • Output Options: Push-Pull
    • Package options – SOT23-3, SC70-3, TO92-3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP103
Product Name 1uA Supervisor Push-Pull Active Low
Output Options Push-Pull
Type ['SC70', 'SOT-23']
IQ 1 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Battery Management Sgl Inp I2C/SA Sw- Mode LiIon Batt Chrg - 815-BQ24257RGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 13000 µA
View Details