Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers ATA6832C-PIQW-1

Description
Win Source Part Number: 1046741-ATA6832C-PIQ W-1 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: Bulbs, DC Motors, Resistors Standard Package: 6,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM, SPI Current - Output / Channel: 1A Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 5.5V ~ 40V Rds On (Typ): 800mOhm LS, 800mOhm HS Load Type: Inductive, Capacitive, Resistive Voltage - Supply: 4.75V ~ 5.25V Package / Case: 18-VFQFN Exposed Pad Supplier Device Package: 18-QFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MIC4606-2YML-T5; MIC4606-1YML-T5; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATA6832C-PIQW-1-ND,1 611-ATA6832C-PIQW-1T R-ND,1611-ATA6832C-P IQW-1DKR-ND,1611-ATA 6832C-PIQW-1TRINACTI VE,1611-ATA6832C-PIQ W-1DKR,ATA6832C-PIQW -1DKR,ATA6832C-PIQW- 1TR,1611-ATA6832C-PI QW-1TR,1611-ATA6832C -PIQW-1CT,ATA6832C-P IQW-1CT,1611-ATA6832 C-PIQW-1DKRINACTIVE Base Product Number: ATA6832
Request a Quote Datasheet
Description
Win Source Part Number: 1046741-ATA6832C-PIQ W-1 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: Bulbs, DC Motors, Resistors Standard Package: 6,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM, SPI Current - Output / Channel: 1A Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 5.5V ~ 40V Rds On (Typ): 800mOhm LS, 800mOhm HS Load Type: Inductive, Capacitive, Resistive Voltage - Supply: 4.75V ~ 5.25V Package / Case: 18-VFQFN Exposed Pad Supplier Device Package: 18-QFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MIC4606-2YML-T5; MIC4606-1YML-T5; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATA6832C-PIQW-1-ND,1 611-ATA6832C-PIQW-1T R-ND,1611-ATA6832C-P IQW-1DKR-ND,1611-ATA 6832C-PIQW-1TRINACTI VE,1611-ATA6832C-PIQ W-1DKR,ATA6832C-PIQW -1DKR,ATA6832C-PIQW- 1TR,1611-ATA6832C-PI QW-1TR,1611-ATA6832C -PIQW-1CT,ATA6832C-P IQW-1CT,1611-ATA6832 C-PIQW-1DKRINACTIVE Base Product Number: ATA6832
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1046741-ATA6832C-PIQW-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1046741-ATA6832C-PIQW-1
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1046741-ATA6832C-PIQW-1
Win Source Part Number: 1046741-ATA6832C-PIQ W-1 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: Bulbs, DC Motors, Resistors Standard Package: 6,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM, SPI Current - Output / Channel: 1A Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 5.5V ~ 40V Rds On (Typ): 800mOhm LS, 800mOhm HS Load Type: Inductive, Capacitive, Resistive Voltage - Supply: 4.75V ~ 5.25V Package / Case: 18-VFQFN Exposed Pad Supplier Device Package: 18-QFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MIC4606-2YML-T5; MIC4606-1YML-T5; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATA6832C-PIQW-1-ND,1 611-ATA6832C-PIQW-1T R-ND,1611-ATA6832C-P IQW-1DKR-ND,1611-ATA 6832C-PIQW-1TRINACTI VE,1611-ATA6832C-PIQ W-1DKR,ATA6832C-PIQW -1DKR,ATA6832C-PIQW- 1TR,1611-ATA6832C-PI QW-1TR,1611-ATA6832C -PIQW-1CT,ATA6832C-P IQW-1CT,1611-ATA6832 C-PIQW-1DKRINACTIVE Base Product Number: ATA6832

Win Source Part Number: 1046741-ATA6832C-PIQW-1
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tape & Reel
Applications: Bulbs, DC Motors, Resistors
Standard Package: 6,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM, SPI
Current - Output / Channel: 1A
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 5.5V ~ 40V
Rds On (Typ): 800mOhm LS, 800mOhm HS
Load Type: Inductive, Capacitive, Resistive
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 18-VFQFN Exposed Pad
Supplier Device Package: 18-QFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MIC4606-2YML-T5; MIC4606-1YML-T5;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATA6832C-PIQW-1-ND,1611-ATA6832C-PIQW-1TR-ND,1611-ATA6832C-PIQW-1DKR-ND,1611-ATA6832C-PIQW-1TRINACTIVE,1611-ATA6832C-PIQW-1DKR,ATA6832C-PIQW-1DKR,ATA6832C-PIQW-1TR,1611-ATA6832C-PIQW-1TR,1611-ATA6832C-PIQW-1CT,ATA6832C-PIQW-1CT,1611-ATA6832C-PIQW-1DKRINACTIVE
Base Product Number: ATA6832

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1046741-ATA6832C-PIQW-1
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products