Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
VOLTAGE DETECTOR, 1 uA, 5.5V, 3-TO-92; Threshold Voltage:1.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TO-92; No. of Pins:3Pins RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisory Circuits Open Drain Low
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP121-195I/TO-ND | MCP121-195I/TO | MCP121-195I/TO | 43J9472 | MCP121-195I/TO | MCP121-195I/TO |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Voltage Detector, 1 Ua, 5.5V, 3-To-92; Threshold Voltage Microchip | Supervisors | Supervisory Circuits |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |||
| Threshold | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts |