Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Management - Specialized ATA2069-TAQY

Description
Win Source Part Number: 1024396-ATA2069-TAQY Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 9V ~ 15V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 95°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATA2069-TAQYCT,ATA20 69-TAQYDKR,ATA2069-T AQYTR,ATA2069TAQY,AT A2069-TAQY-ND Base Product Number: ATA2069 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1024396-ATA2069-TAQY Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 9V ~ 15V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 95°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATA2069-TAQYCT,ATA20 69-TAQYDKR,ATA2069-T AQYTR,ATA2069TAQY,AT A2069-TAQY-ND Base Product Number: ATA2069 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1024396-ATA2069-TAQY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1024396-ATA2069-TAQY
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1024396-ATA2069-TAQY
Win Source Part Number: 1024396-ATA2069-TAQY Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 9V ~ 15V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 95°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATA2069-TAQYCT,ATA20 69-TAQYDKR,ATA2069-T AQYTR,ATA2069TAQY,AT A2069-TAQY-ND Base Product Number: ATA2069 Product Status: Obsolete

Win Source Part Number: 1024396-ATA2069-TAQY
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Supply: 9V ~ 15V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 95°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATA2069-TAQYCT,ATA2069-TAQYDKR,ATA2069-TAQYTR,ATA2069TAQY,ATA2069-TAQY-ND
Base Product Number: ATA2069
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - ATA2069-TAQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ATA2069-TAQY
Power Management - Specialized ATA2069-TAQY
Automotive PMIC 8-SO

Automotive PMIC 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024396-ATA2069-TAQY ATA2069-TAQY
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385364 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details