Microchip Technology, Inc. 1uA Supervisor Open Drain Active Low MCP121

Description
The MCP121 Series of CMOS voltage detectors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Operating current: 1.75uA (max) Wide Voltage range: 1.0V to 5.5V Available Trip Points: 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V Trip point accuracy: +/- 1.5% Output Options: Open-Drain Package options: SOT23-3, SC70-3, TO92-3
Datasheet
Description
The MCP121 Series of CMOS voltage detectors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Operating current: 1.75uA (max) Wide Voltage range: 1.0V to 5.5V Available Trip Points: 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V Trip point accuracy: +/- 1.5% Output Options: Open-Drain Package options: SOT23-3, SC70-3, TO92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uA Supervisor Open Drain Active Low - MCP121 - Microchip Technology, Inc.
Chandler, AZ, United States
1uA Supervisor Open Drain Active Low
MCP121
1uA Supervisor Open Drain Active Low MCP121
The MCP121 Series of CMOS voltage detectors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Operating current: 1.75uA (max) Wide Voltage range: 1.0V to 5.5V Available Trip Points: 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V Trip point accuracy: +/- 1.5% Output Options: Open-Drain Package options: SOT23-3, SC70-3, TO92-3

The MCP121 Series of CMOS voltage detectors are well suited for many portable and consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level.

Additional Features

  • Operating current: 1.75uA (max)
  • Wide Voltage range: 1.0V to 5.5V
  • Available Trip Points: 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V
  • Trip point accuracy: +/- 1.5%
  • Output Options: Open-Drain
  • Package options: SOT23-3, SC70-3, TO92-3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP121
Product Name 1uA Supervisor Open Drain Active Low
Output Options Open Drain
Type SOIC; ['SOIC', 'SC70', 'SOT-23', 'TO-92']
IQ 1 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514470 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details