Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Manufacturer: Microchip Technology
Win Source Part Number: 926575-MCP100-270DI/
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Family Name: MCP100
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP100-270DI/TOR, MCP100270DITO, MCP100-270DI/TO-NDR,
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP100-270DI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP100-270DI/TO can be used for catalog matching and distributor lookup.
Supervisory Circuits Push-Pull Low
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V TO92-3; Threshold Voltage:2.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; MSL:- RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP100-270DI/TO-ND | 926575-MCP100-270DI/TO | 691-MCP100-270DI/TO | MCP100-270DI/TO | MCP100-270DI/TO | 19C7123 | MCP100-270DI/TO | MCP100-270DI/TO |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MCP100-270DI/TO | Voltage Supervisor IC | Supervisory Circuits | Supervisors | Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting | Push-Pull, Totem Pole | |||||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92-3 | Bag | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |||
| Threshold | 2.62 volts | 2.62 volts | 2.62 volts | 2.62 volts | 2.62 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |