Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - LX8237ILQ-TR LX8237ILQ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 805305-LX8237ILQ-TR Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C Applications: Use For General Internal Switch(s): Yes Number of Channels: 2 Supplier Device Package: 24-QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V, 12V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 805305-LX8237ILQ-TR Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C Applications: Use For General Internal Switch(s): Yes Number of Channels: 2 Supplier Device Package: 24-QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V, 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LX8237ILQ-TR - 805305-LX8237ILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LX8237ILQ-TR
805305-LX8237ILQ-TR
PMIC - PMIC - Hot Swap Controllers - LX8237ILQ-TR 805305-LX8237ILQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 805305-LX8237ILQ-TR Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: I2C Applications: Use For General Internal Switch(s): Yes Number of Channels: 2 Supplier Device Package: 24-QFN Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V, 12V

Manufacturer: Microchip Technology
Win Source Part Number: 805305-LX8237ILQ-TR
Packaging: Reel
Type: Hot Swap Controller, Monitor
Mounting Style: SMD
Features: I2C
Applications: Use For General
Internal Switch(s): Yes
Number of Channels: 2
Supplier Device Package: 24-QFN
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Current - Output (Maximum): 3.5A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V, 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 805305-LX8237ILQ-TR
Product Name PMIC - PMIC - Hot Swap Controllers - LX8237ILQ-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details