Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - HV301LG-G HV301LG-G

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063703-HV301LG-G Mounting: SMD (SMT) Number of Channels: 1 Number of Pins: 8 Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 90 V Min Supply Voltage: 10 V Nominal Supply Current: 700 µA Max Supply Current: 700 µA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063703-HV301LG-G Mounting: SMD (SMT) Number of Channels: 1 Number of Pins: 8 Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 90 V Min Supply Voltage: 10 V Nominal Supply Current: 700 µA Max Supply Current: 700 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - HV301LG-G - 1063703-HV301LG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - HV301LG-G
1063703-HV301LG-G
PMIC - PMIC - Hot Swap Controllers - HV301LG-G 1063703-HV301LG-G
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063703-HV301LG-G Mounting: SMD (SMT) Number of Channels: 1 Number of Pins: 8 Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 90 V Min Supply Voltage: 10 V Nominal Supply Current: 700 µA Max Supply Current: 700 µA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063703-HV301LG-G
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 8
Categories: PMIC - Hot Swap Controllers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 90 V
Min Supply Voltage: 10 V
Nominal Supply Current: 700 µA
Max Supply Current: 700 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063703-HV301LG-G
Product Name PMIC - PMIC - Hot Swap Controllers - HV301LG-G
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products