IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: MCP100-475DI/TO from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP100-475DI/TO can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Manufacturer: Microchip Technology
Win Source Part Number: 1220867-MCP100-475DI
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150ms Minimum
Voltage - Threshold: 4.625V
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: MCP100
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
uP supervisor IC,MCP100-475DI/TO 4.625V
MICROCONTROLLER MCU VOLTAGE SUPERVISOR 45 uA 5.5V TO92-3; Threshold Voltage:4.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; MSL:- RoHS Compliant: Yes
SUPERVISORY CIRCUIT, TO-92-3, 100; Threshold Voltage:4.625V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:350ms; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisory Circuits Push-Pull Low
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP100-475DI/TO | MCP100-475DI/TO-ND | 1220867-MCP100-475DI/TO | 3792083 | 19C7127 | 97K4463 | MCP100-475DI/TO | MCP100-475DI/TO | MCP100-475DI/TO | MCP100-475DI/TO |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - MCP100-475DI/TO | Voltage Supervisors | Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V To92-3; Threshold Voltage Microchip | Supervisory Circuit, To-92-3, 100; Threshold Voltage Microchip | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1Monitors | 1; 1Monitors | 1; 1 | ||||
| Type | Bag | TO-92; TO-226-3, TO-92-3 (TO-226AA) | To-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |||||
| Pins | 3 | 3 | 3 | |||||||
| IQ | 60 µA | |||||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts | 1 to 5.5 volts |