The IC, Volt Det, 45 µA, 5.5V, 3-SOT-23 is a voltage detection integrated circuit designed for monitoring supply voltages. It operates within a supply voltage range of 1V to 5.5V and features a threshold voltage of 4.725V. The device is capable of detecting voltage levels with a current consumption of 45 µA. It utilizes an active-low, push-pull reset type, making it suitable for various applications requiring voltage supervision. The product is housed in a SOT-23 package and is RoHS compliant, ensuring it meets environmental standards. This component is ideal for engineers looking for a reliable voltage detection solution in compact designs.
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MCP100T-485I/TT from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MCP100T-485I/TT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1220870-MCP100T-485I
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150ms Minimum
Voltage - Threshold: 4.725V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: MCP100
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits Push-Pull Low
VOLTAGE DETECTOR, 45 uA, 5.5V, 3-SOT-23; Threshold Voltage:4.725V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
IC,VOLT DET, 45 uA, 5.5V, 3-SOT-23, FULL REEL; Threshold Voltage:4.725V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23 RoHS Compliant: Yes
IC, SUPERVISOR, ACTIVE LOW, SOT23-3; Threshold Voltage:4.725V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MCP100T-485I/TT | 1220870-MCP100T-485I/TT | MCP100T-485I/TTCT-ND | MCP100T-485I/TT | MCP100T-485I/TT | MCP100T-485I/TT | MCP100T-485I/TT | 23C2764 | 31T1292 |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MCP100T-485I/TT | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Voltage Detector, 45 Ua, 5.5V, 3-Sot-23; Threshold Voltage Microchip | Ic,volt Det, 45 Ua, 5.5V, 3-Sot-23, Full Reel; Threshold Voltage Microchip |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | 1; 1Monitors | ||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||||
| Pins | 3 | 3 | |||||||
| IQ | 45 µA | ||||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts | 1 to 5.5 volts |